Samsung logo

Samsung 22" SyncMaster 2243SN computer monitor 21.5" 1920 x 1080 pixels Full HD

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194928
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 22" SyncMaster 2243SN computer monitor 21.5" 1920 x 1080 pixels Full HD:

Samsung 22" SyncMaster 2243SN, 21.5", 1920 x 1080 pixels, Full HD, LCD, 5 ms

Long summary description Samsung 22" SyncMaster 2243SN computer monitor 21.5" 1920 x 1080 pixels Full HD:

Samsung 22" SyncMaster 2243SN. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.