Samsung logo

Samsung SyncMaster 2243BW computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123821
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Samsung SyncMaster 2243BW computer monitor 22" 1680 x 1050 pixels Black:

Samsung SyncMaster 2243BW, 22", 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Samsung SyncMaster 2243BW computer monitor 22" 1680 x 1050 pixels Black:

Samsung SyncMaster 2243BW. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.