Samsung logo

Samsung 2263DX 22" UbiSync LCD computer monitor 22" 1680 x 1050 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104430
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 2263DX 22" UbiSync LCD computer monitor 22" 1680 x 1050 pixels Black:

Samsung 2263DX 22" UbiSync LCD, 22", 1680 x 1050 pixels, 5 ms, Black

Long summary description Samsung 2263DX 22" UbiSync LCD computer monitor 22" 1680 x 1050 pixels Black:

Samsung 2263DX 22" UbiSync LCD. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.