Samsung logo

Samsung LD220HD computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162984
Info modified on:
31 May 2024, 09:34:50
Short summary description Samsung LD220HD computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

Samsung LD220HD, 21.5", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Samsung LD220HD computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

Samsung LD220HD. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.