Samsung logo

Samsung S22F350FHL LED display 22" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
296144
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S22F350FHL LED display 22" 1920 x 1080 pixels Full HD Black:

Samsung S22F350FHL, 22", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22F350FHL LED display 22" 1920 x 1080 pixels Full HD Black:

Samsung S22F350FHL. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.