Samsung logo

Samsung P2270 computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229182
Info modified on:
31 May 2024, 09:34:44
Short summary description Samsung P2270 computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

Samsung P2270, 21.5", 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Samsung P2270 computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

Samsung P2270. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.