Samsung logo

Samsung S22E450DW LED display 22" 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177782
Info modified on:
30 Dec 2024, 17:23:51
Short summary description Samsung S22E450DW LED display 22" 1680 x 1050 pixels Black:

Samsung S22E450DW, 22", 1680 x 1050 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S22E450DW LED display 22" 1680 x 1050 pixels Black:

Samsung S22E450DW. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.