Samsung logo

Samsung S22E450M LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118230
Info modified on:
02 Jun 2025, 05:44:53
Short summary description Samsung S22E450M LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung S22E450M, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22E450M LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung S22E450M. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.