location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS22E390HS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22E390HS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086579315
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:54:33
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5" LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 4 ms 250 cd/m²
Long product name Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue :
The short editorial description of Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue

21.5" (54.6 cm) PLS, 1920 x 1080, 250 cd/m², 16:9, 4 ms, D-Sub, HDMI
More>>>
Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue:
The official marketing text of Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue as supplied by the manufacturer

Define your space with a stylish new design accentuated by slim bezels and soft blue light
- New Slim ToC: With a beautiful new semi-transparent blue finish, Samsung’s innovative Touch of Colour technology optimises your living space and completely sets it apart.
- Slim Narrow Bezel: The bezels on all four sides are super slim, especially the one running along the bottom. Not only does it deliver a clean and modern look, it naturally draws your eyes to the screen.
- T-Shaped Stand: Using Touch of Colour for the T-shape stand completes the ensemble with a refined, minimal finish

Brilliant picture quality for the optimal viewing experience
- Wide Viewing Angle: Delivers a 178° wide viewing angle horizontally and vertically for an optimal and comfortable viewing experience from any angle.
- FHD: Provides clean and crisp picture quality in 1920 x 1080 resolution.

Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
- Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Save energy and the environment with this eco-friendly monitor
- Eco Saving Plus: Eco-saving technology reduces screen brightness for increased energy efficiency. In addition to the two standard manual settings (Minimum at 25% and Maximum at 50%), there is now a brand new Auto Setting that reduces energy up about 10%, based on the luminescence of the screen’s black sections. The screen brightness transitions fluidly while simultaneously saving energy.
- PVC Free: Monitor mechanisms and circuits are constructed without PVC making for an eco-friendly device, lessening environmental impact.

Short summary description Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue:
This short summary of the Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LS22E390HS, 21.5", 1920 x 1080 pixels, LED, 4 ms, 700:1, Black, Blue

Long summary description Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue:
This is an auto-generated long summary of Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue based on the first three specs of the first five spec groups.

Samsung LS22E390HS. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Blue

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.00978 x 0.00978" (0.248 x 0.248 mm)
Viewable size, horizontal
18.8" (47.7 cm)
Viewable size, vertical
10.6" (26.8 cm)
Display brightness (min)
200 cd/m²
Performance
Game mode
Yes
Windows operating systems supported
Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Yes
Design
Product color *
Black, Blue
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Headphone out *
Yes
Headphone outputs
1
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
Cable lock slot *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
LED indicators
Yes
Power
Power consumption (standby) *
0.3 W
Power consumption (max)
25 W
Power consumption (average)
21 W
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
Annual energy consumption
31 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
20.4" (519.1 mm)
Depth (with stand)
6.59" (167.5 mm)
Height (with stand)
15.4" (391.7 mm)
Weight (with stand)
7.83 lbs (3.55 kg)
Width (without stand)
20.4" (519.1 mm)
Depth (without stand)
2.76" (70.1 mm)
Height (without stand)
12.9" (327.7 mm)
Weight (without stand)
6.72 lbs (3.05 kg)
Packaging data
Package width
23" (583 mm)
Package depth
15.4" (391 mm)
Package height
5.51" (140 mm)
Package weight
10.5 lbs (4.75 kg)
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Contrast ratio
700:1
No flickering
Yes
Samsung Eye Saver Mode
Yes
Brand Image Article code product Stock Price from
Samsung S22F350FHU computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black Samsung S22F350FHU computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
(show image)
LS22F350FHU S22F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black
(show image)
LC22F390FHU C22F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S22D300HY LED display 21.5" 1920 x 1080 pixels Full HD Black Samsung S22D300HY LED display 21.5" 1920 x 1080 pixels Full HD Black
(show image)
LS22D300HY S22D300HY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)