location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C22F390FHU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC22F390FHU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088487106
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:16:21
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LC22F390FHU user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5" LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - Flicker-free technology
  • - 21 W
Long product name Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black

21.5", 1920 x 1080, 250cd/m2, 72%, 60Hz, 1800R, 31kWh
More>>>
Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The deepest screen curve for the most deeply immersive viewing experience
Discover a truly immersive viewing experience with a Samsung monitor, curved more deeply than any other. Wrapping around your field of vision like your local iMax theater screen, the 1800R screen — with its 1800mm radius of arc for greater curvature — creates a wider field of view, enhances depth perception, and minimises peripheral distractions to draw you deeper in to your content. So whether it is an online movie, a favourite TV show, or a pulse-racing game, Samsung’s deeper screen curve will fully immerse you in all your multi-media content.

1800R screen for increased viewing comfort
- 1800R screen curve: the greater curvature of the 1800R screen allows your eyes to track smoothly across the entire display while maintaining a constant viewing distance.
- In clinical tests conducted by Seoul National University Hospital Department of Ophthalmology, this was shown to reduce eye strain in users compared to viewing a flat screen monitor

Samsung's advanced VA panel for minimised light leakage and deeper, more uniform blacks
The vertically aligned liquid crystals in Samsung’s VA panels block backlighting more effectively than IPS panels as the screen curves to minimise light leakage and deliver deeper, more uniform blacks from edge to edge.

Superior image quality with Samsung’s advanced display technology
- Best-in-class 3000:1 contrast ratio: Samsung’s VA panel technology provides a 3000:1 contrast ratio that delivers deeper blacks, more brilliant whites, and richer colours for clearer, more vibrant images
- Reduced light leakage: Samsung’s curved display technology minimises light leakage from the screen edges to ensure more uniform blacks across the entire viewing area

Flawlessly smooth gameplay with AMD FreeSync
- AMD FreeSync: By dynamically syncing screen refresh rate with image frame rate, AMD FreeSync minimises stutter and ensures flawlessly smooth gameplay
- Game Mode: Game mode instantly optimises screen colours and contrast for gaming to ensure you enjoy every scene at its best

Incredibly slim profile and stylish curved design
- Super slim curved panel: With an astonishingly slim 11.9mm profile — as slender as a ballpoint pen — the solid curved panel is more than half as slim as previous curved-screen models
- Simple circular stand: a simple circular stand elegantly complements the slender curved panel

Samsung eco-saving technology reduces energy consumption and environmental impact
- Energy-saving auto brightness setting: Samsung’s eco-saving technology fluidly adjusts display brightness based on the luminescence of screen blacks to reduce energy consumption by up to 10%
- Dual manual brightness settings: Screen brightness can also be set manually to 25% or 50% of maximum

Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: By reducing blue light emissions — which stimulate the retina more than other colours — Eye Saver Mode reduces eye fatigue and provides a more comfortable viewing experience.
- Flicker Free: Samsung’s Flicker Free technology minimises distracting screen flicker to let you work and play for longer in greater comfort.

Short summary description Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C22F390FHU, 21.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung C22F390FHU LED display 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung C22F390FHU. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Viewable size, horizontal
18.8" (47.7 cm)
Viewable size, vertical
11.1" (28.1 cm)
Color gamut
72%
Display brightness (min)
200 cd/m²
Screen curvature
70.9" (180 cm)
3D
No
Peak luminance ratio
96%
Performance
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Plug and Play
Yes
LED indicators
Yes
Power
Power consumption (typical) *
21 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Annual energy consumption
31 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Power cable length
59.1" (1.5 m)
Weight & dimensions
Width (with stand)
19.8" (502.8 mm)
Depth (with stand)
8.13" (206.5 mm)
Height (with stand)
15.5" (392.5 mm)
Weight (with stand)
6.17 lbs (2.8 kg)
Width (without stand)
19.8" (502.8 mm)
Depth (without stand)
3.45" (87.6 mm)
Weight (without stand)
5.07 lbs (2.3 kg)
Packaging data
Package width
22.3" (567 mm)
Package depth
14.3" (364 mm)
Package height
6.22" (158 mm)
Package weight
8.82 lbs (4 kg)
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicUpscale, MagicBright
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
A
Brand Image Article code product Stock Price from
Samsung S22F350FHU computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black Samsung S22F350FHU computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
(show image)
LS22F350FHU S22F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue Samsung LS22E390HS LED display 21.5" 1920 x 1080 pixels Full HD Black, Blue
(show image)
LS22E390HS LS22E390HS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S22D300HY LED display 21.5" 1920 x 1080 pixels Full HD Black Samsung S22D300HY LED display 21.5" 1920 x 1080 pixels Full HD Black
(show image)
LS22D300HY S22D300HY 0.00
(excl. VAT)
0 (incl. VAT)