Samsung logo

Samsung LS22E390HS computer monitor 22" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30456
Info modified on:
30 Jan 2025, 15:09:48
Short summary description Samsung LS22E390HS computer monitor 22" 1920 x 1080 pixels Full HD LED Black:

Samsung LS22E390HS, 22", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung LS22E390HS computer monitor 22" 1920 x 1080 pixels Full HD LED Black:

Samsung LS22E390HS. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.