Samsung logo

Samsung LS22D300NY LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87253
Info modified on:
22 Aug 2022, 16:24:47
Short summary description Samsung LS22D300NY LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung LS22D300NY, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung LS22D300NY LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung LS22D300NY. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.