Samsung logo

Samsung 2233BW computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94703
Info modified on:
22 Aug 2022, 16:24:34
Short summary description Samsung 2233BW computer monitor 22" 1680 x 1050 pixels Black:

Samsung 2233BW, 22", 1680 x 1050 pixels, 5 ms, Black

Long summary description Samsung 2233BW computer monitor 22" 1680 x 1050 pixels Black:

Samsung 2233BW. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.