Samsung logo

Samsung S22C150N LED display 21.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214451
Info modified on:
25 Nov 2022, 10:14:46
Short summary description Samsung S22C150N LED display 21.5" 1920 x 1080 pixels Full HD LCD Black:

Samsung S22C150N, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22C150N LED display 21.5" 1920 x 1080 pixels Full HD LCD Black:

Samsung S22C150N. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 95°. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.