Samsung logo

Samsung S22B300B LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73882
Info modified on:
14 Mar 2024, 19:37:39
Short summary description Samsung S22B300B LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung S22B300B, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22B300B LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung S22B300B. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.