Samsung logo

Samsung B2030N computer monitor 20" 1600 x 900 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89014
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung B2030N computer monitor 20" 1600 x 900 pixels Full HD Black:

Samsung B2030N, 20", 1600 x 900 pixels, Full HD, 3D, 5 ms, Black

Long summary description Samsung B2030N computer monitor 20" 1600 x 900 pixels Full HD Black:

Samsung B2030N. Display diagonal: 20", Display resolution: 1600 x 900 pixels, HD type: Full HD, 3D, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.