Samsung logo

Samsung 2032NW computer monitor 20" 1680 x 1050 pixels HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68894
Info modified on:
25 Nov 2022, 10:14:50
Short summary description Samsung 2032NW computer monitor 20" 1680 x 1050 pixels HD Black:

Samsung 2032NW, 20", 1680 x 1050 pixels, HD, LCD, 5 ms, Black

Long summary description Samsung 2032NW computer monitor 20" 1680 x 1050 pixels HD Black:

Samsung 2032NW. Display diagonal: 20", Display resolution: 1680 x 1050 pixels, HD type: HD. Display: LCD. Display surface: Matt, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.