Samsung logo

Samsung 2032MW computer monitor 20" 1680 x 1050 pixels HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73010
Info modified on:
22 Aug 2022, 16:24:49
Short summary description Samsung 2032MW computer monitor 20" 1680 x 1050 pixels HD Black:

Samsung 2032MW, 20", 1680 x 1050 pixels, HD, 5 ms, Black

Long summary description Samsung 2032MW computer monitor 20" 1680 x 1050 pixels HD Black:

Samsung 2032MW. Display diagonal: 20", Display resolution: 1680 x 1050 pixels, HD type: HD, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.