Samsung logo

Samsung S20D300NH LED display 19.5" 1366 x 768 pixels Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189696
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S20D300NH LED display 19.5" 1366 x 768 pixels Black, Red:

Samsung S20D300NH, 19.5", 1366 x 768 pixels, LED, LED, 5 ms, Black, Red

Long summary description Samsung S20D300NH LED display 19.5" 1366 x 768 pixels Black, Red:

Samsung S20D300NH. Display diagonal: 19.5", Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.