Samsung logo

Samsung E2020X computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75363
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung E2020X computer monitor 20" 1600 x 900 pixels Black:

Samsung E2020X, 20", 1600 x 900 pixels, 5 ms, Black

Long summary description Samsung E2020X computer monitor 20" 1600 x 900 pixels Black:

Samsung E2020X. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.