Samsung logo

Samsung S20A300N computer monitor 20" 1600 x 900 pixels HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97545
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S20A300N computer monitor 20" 1600 x 900 pixels HD Black:

Samsung S20A300N, 20", 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description Samsung S20A300N computer monitor 20" 1600 x 900 pixels HD Black:

Samsung S20A300N. Display diagonal: 20", Display resolution: 1600 x 900 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.