Samsung logo

Samsung B1930N computer monitor 18.5" 1360 x 768 pixels HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271669
Info modified on:
31 May 2024, 09:35:14
Short summary description Samsung B1930N computer monitor 18.5" 1360 x 768 pixels HD Black:

Samsung B1930N, 18.5", 1360 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description Samsung B1930N computer monitor 18.5" 1360 x 768 pixels HD Black:

Samsung B1930N. Display diagonal: 18.5", Display resolution: 1360 x 768 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.