Samsung logo

Samsung SyncMaster 932GW 19” LCD computer monitor 19" 1440 x 900 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114520
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SyncMaster 932GW 19” LCD computer monitor 19" 1440 x 900 pixels Black:

Samsung SyncMaster 932GW 19” LCD, 19", 1440 x 900 pixels, LCD, 2 ms, Black

Long summary description Samsung SyncMaster 932GW 19” LCD computer monitor 19" 1440 x 900 pixels Black:

Samsung SyncMaster 932GW 19” LCD. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.