Samsung SyncMaster 943T, 19", 1280 x 1024 pixels, LCD, 25 ms, Silver
Samsung SyncMaster 943T. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Silver