Samsung 19" Wide VGA Glossy Black, 19", 1440 x 900 pixels, LCD, 5 ms, Black
Samsung 19" Wide VGA Glossy Black. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black