Samsung logo

Samsung Monitor 943NWX computer monitor 19" 1440 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119002
Info modified on:
22 Aug 2022, 16:25:36
Short summary description Samsung Monitor 943NWX computer monitor 19" 1440 x 900 pixels Black:

Samsung Monitor 943NWX, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description Samsung Monitor 943NWX computer monitor 19" 1440 x 900 pixels Black:

Samsung Monitor 943NWX. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.