Samsung logo

Samsung SyncMaster 943N computer monitor 19" 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138806
Info modified on:
31 May 2024, 09:34:41
Short summary description Samsung SyncMaster 943N computer monitor 19" 1280 x 1024 pixels Black:

Samsung SyncMaster 943N, 19", 1280 x 1024 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 943N computer monitor 19" 1280 x 1024 pixels Black:

Samsung SyncMaster 943N. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.