Samsung logo

Samsung SyncMaster 923NW 19" Silver computer monitor 19" 1440 x 900 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154473
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 923NW 19" Silver computer monitor 19" 1440 x 900 pixels:

Samsung SyncMaster 923NW 19" Silver, 19", 1440 x 900 pixels, 5 ms, Silver

Long summary description Samsung SyncMaster 923NW 19" Silver computer monitor 19" 1440 x 900 pixels:

Samsung SyncMaster 923NW 19" Silver. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.