Samsung logo

Samsung SyncMaster 923NW computer monitor 19" 1440 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98476
Info modified on:
22 Aug 2022, 16:25:58
Short summary description Samsung SyncMaster 923NW computer monitor 19" 1440 x 900 pixels Black:

Samsung SyncMaster 923NW, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 923NW computer monitor 19" 1440 x 900 pixels Black:

Samsung SyncMaster 923NW. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.