Samsung logo

Samsung SyncMaster 940B computer monitor 19" 1280 x 1024 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257241
Info modified on:
22 Aug 2022, 16:25:26
Guarantee:
3 years
Long product name Samsung SyncMaster 940B computer monitor 19" 1280 x 1024 pixels:

SyncMaster 940B

Samsung SyncMaster 940B computer monitor 19" 1280 x 1024 pixels:

Where high performance and image image clarity are paramount choose the SM940B. Delivering outstanding picture quality quality via a combination of a digital input and fast response time this 19" monitor is ideal for a variety of applications.

Short summary description Samsung SyncMaster 940B computer monitor 19" 1280 x 1024 pixels:

Samsung SyncMaster 940B, 19", 1280 x 1024 pixels, LCD, 8 ms

Long summary description Samsung SyncMaster 940B computer monitor 19" 1280 x 1024 pixels:

Samsung SyncMaster 940B. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.