Samsung logo

Samsung SyncMaster 940B computer monitor 19" 1280 x 1024 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119256
Info modified on:
22 Aug 2022, 16:26:19
Short summary description Samsung SyncMaster 940B computer monitor 19" 1280 x 1024 pixels Silver:

Samsung SyncMaster 940B, 19", 1280 x 1024 pixels, LCD, 5 ms, Silver

Long summary description Samsung SyncMaster 940B computer monitor 19" 1280 x 1024 pixels Silver:

Samsung SyncMaster 940B. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.