Samsung logo

Samsung S19F355HNL LED display 19" 1366 x 768 pixels WXGA Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160151
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S19F355HNL LED display 19" 1366 x 768 pixels WXGA Black:

Samsung S19F355HNL, 19", 1366 x 768 pixels, WXGA, LED, 14 ms, Black

Long summary description Samsung S19F355HNL LED display 19" 1366 x 768 pixels WXGA Black:

Samsung S19F355HNL. Display diagonal: 19", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.