Samsung logo

Samsung SF350 LED display 18.5" 1366 x 768 pixels WXGA Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137923
Info modified on:
14 Mar 2024, 19:39:33
Short summary description Samsung SF350 LED display 18.5" 1366 x 768 pixels WXGA Black:

Samsung SF350, 18.5", 1366 x 768 pixels, WXGA, LED, 14 ms, Black

Long summary description Samsung SF350 LED display 18.5" 1366 x 768 pixels WXGA Black:

Samsung SF350. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.