Samsung logo

Samsung 19" SyncMaster 941MW computer monitor 19" 1440 x 900 pixels Full HD Silver

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113297
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 19" SyncMaster 941MW computer monitor 19" 1440 x 900 pixels Full HD Silver:

Samsung 19" SyncMaster 941MW, 19", 1440 x 900 pixels, Full HD, 5 ms, Silver

Long summary description Samsung 19" SyncMaster 941MW computer monitor 19" 1440 x 900 pixels Full HD Silver:

Samsung 19" SyncMaster 941MW. Display diagonal: 19", Display resolution: 1440 x 900 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.