Samsung S19C200BW, 19", 1440 x 900 pixels, LED, LED, 5 ms, Black
Samsung S19C200BW. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black