Samsung logo

Samsung S19B420BW computer monitor 19" 1400 x 900 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76745
Info modified on:
30 Dec 2024, 17:23:39
Short summary description Samsung S19B420BW computer monitor 19" 1400 x 900 pixels LED Black:

Samsung S19B420BW, 19", 1400 x 900 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S19B420BW computer monitor 19" 1400 x 900 pixels LED Black:

Samsung S19B420BW. Display diagonal: 19", Display resolution: 1400 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.