Samsung logo

Samsung S19A300N computer monitor 18.5" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85472
Info modified on:
19 Feb 2024, 19:06:01
Short summary description Samsung S19A300N computer monitor 18.5" 1366 x 768 pixels Black:

Samsung S19A300N, 18.5", 1366 x 768 pixels, LED, 5 ms, Black

Long summary description Samsung S19A300N computer monitor 18.5" 1366 x 768 pixels Black:

Samsung S19A300N. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.