Samsung logo

Samsung 743NX computer monitor 17" 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103998
Info modified on:
22 Aug 2022, 16:26:12
Short summary description Samsung 743NX computer monitor 17" 1280 x 1024 pixels Black:

Samsung 743NX, 17", 1280 x 1024 pixels, Black

Long summary description Samsung 743NX computer monitor 17" 1280 x 1024 pixels Black:

Samsung 743NX. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.