Samsung logo

Samsung 743N 17" LCD 1280x1024 75Hz computer monitor 17" 1280 x 1024 pixels Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76948
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 743N 17" LCD 1280x1024 75Hz computer monitor 17" 1280 x 1024 pixels Silver:

Samsung 743N 17" LCD 1280x1024 75Hz, 17", 1280 x 1024 pixels, LCD, 5 ms, Silver

Long summary description Samsung 743N 17" LCD 1280x1024 75Hz computer monitor 17" 1280 x 1024 pixels Silver:

Samsung 743N 17" LCD 1280x1024 75Hz. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.