Samsung logo

Samsung Monitor SyncMaster 740NW computer monitor 17" 1280 x 720 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
305608
Info modified on:
22 Aug 2022, 16:27:38
Short summary description Samsung Monitor SyncMaster 740NW computer monitor 17" 1280 x 720 pixels Black:

Samsung Monitor SyncMaster 740NW, 17", 1280 x 720 pixels, 8 ms, Black

Long summary description Samsung Monitor SyncMaster 740NW computer monitor 17" 1280 x 720 pixels Black:

Samsung Monitor SyncMaster 740NW. Display diagonal: 17", Display resolution: 1280 x 720 pixels, Response time: 8 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.