Samsung logo

Samsung B1630N computer monitor 15.6" 1360 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168647
Info modified on:
31 May 2024, 09:34:51
Short summary description Samsung B1630N computer monitor 15.6" 1360 x 768 pixels Black:

Samsung B1630N, 15.6", 1360 x 768 pixels, 8 ms, Black

Long summary description Samsung B1630N computer monitor 15.6" 1360 x 768 pixels Black:

Samsung B1630N. Display diagonal: 15.6", Display resolution: 1360 x 768 pixels, Response time: 8 ms, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.