Samsung LN55C630, 55", 1920 x 1080 pixels, Full HD, LCD, Black
Samsung LN55C630. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Ethernet LAN. Product color: Black