Samsung LN46D550K1F, 46", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black
Samsung LN46D550K1F. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi. Product color: Black