Samsung LN46D550, 46", 1920 x 1080 pixels, Full HD, LCD, ATSC, Black
Samsung LN46D550. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black