Samsung LN46D503, 45.9", 1920 x 1080 pixels, Full HD, LCD, ATSC, Black
Samsung LN46D503. Display diagonal: 45.9", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black