Samsung logo

Samsung LN46C670M1F TV 46" Full HD Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151421
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung LN46C670M1F TV 46" Full HD Gray:

Samsung LN46C670M1F, 46", 1920 x 1080 pixels, Full HD, LCD, ATSC, Gray

Long summary description Samsung LN46C670M1F TV 46" Full HD Gray:

Samsung LN46C670M1F. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.