Samsung logo

Samsung LN46C550J1F 45.9" Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113996
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LN46C550J1F 45.9" Full HD Wi-Fi Black:

Samsung LN46C550J1F, 45.9", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung LN46C550J1F 45.9" Full HD Wi-Fi Black:

Samsung LN46C550J1F. Display diagonal: 45.9", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.