Samsung LN40E550, 40", 1920 x 1080 pixels, Full HD, LCD, Black
Samsung LN40E550. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Product color: Black