Samsung logo

Samsung QM85R Digital signage flat panel 85" Wi-Fi 500 cd/m² 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178874
Info modified on:
27 May 2024, 15:44:17
Short summary description Samsung QM85R Digital signage flat panel 85" Wi-Fi 500 cd/m² 4K Ultra HD Black:

Samsung QM85R, Digital signage flat panel, 85", 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung QM85R Digital signage flat panel 85" Wi-Fi 500 cd/m² 4K Ultra HD Black:

Samsung QM85R. Product design: Digital signage flat panel. Display diagonal: 85", Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.