Samsung logo

Samsung QM85N Digital signage flat panel 85" LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 4.0 24/7

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71006
Info modified on:
14 Mar 2024, 19:46:42
Short summary description Samsung QM85N Digital signage flat panel 85" LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 4.0 24/7:

Samsung QM85N, Digital signage flat panel, 85", LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QM85N Digital signage flat panel 85" LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 4.0 24/7:

Samsung QM85N. Product design: Digital signage flat panel. Display diagonal: 85", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.